11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 11.8Kohm 1/16W 1% SMD 0402
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T04021A1182FBHF3-ND | 9T04021A1182FBHF3 |
| Product Name | Chip Resistor - Surface Mount | RES 11.8K OHM 1/16W 1% SMD 0402 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 |
| Tolerance | 1 +/- % | 1 +/- % |