RES 1.18KOHM 1/16W .25% SMD 0402
1.18 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T04021A1181CAHF3 | 9T04021A1181CAHF3-ND |
| Product Name | RES 1.18KOHM 1/16W .25% SMD 0402 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 16 watts | 0.0630 watts |
| Configuration | Single Resistor |