Yageo USA RES 115 OHM 1/16W .25% SMD 0402 9T04021A1150CBHF3

Description
RES 115ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 115ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/16W .25% SMD 0402 - 9T04021A1150CBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/16W .25% SMD 0402
9T04021A1150CBHF3
RES 115 OHM 1/16W .25% SMD 0402 9T04021A1150CBHF3
RES 115ohm 1/16W .25% SMD 0402

RES 115ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A1150CBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A1150CBHF3-ND
Chip Resistor - Surface Mount 9T04021A1150CBHF3-ND
115 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

115 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A1150CBHF3 9T04021A1150CBHF3-ND
Product Name RES 115 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 115 ohms 115 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details