Yageo USA RES 91.0 OHM 1/4W 1% 1206 SMD 9C12063A91R0FKHFT

Description
RES 91.0ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 91.0ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM 1/4W 1% 1206 SMD - 9C12063A91R0FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/4W 1% 1206 SMD
9C12063A91R0FKHFT
RES 91.0 OHM 1/4W 1% 1206 SMD 9C12063A91R0FKHFT
RES 91.0ohm 1/4W 1% 1206 SMD

RES 91.0ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-91.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-91.0FTR-ND
Chip Resistor - Surface Mount 311-91.0FTR-ND
91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A91R0FKHFT 311-91.0FTR-ND
Product Name RES 91.0 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers