Yageo USA RES 84.5 OHM 1/4W 1% 1206 SMD 9C12063A84R5FKHFT

Description
RES 84.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 84.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/4W 1% 1206 SMD - 9C12063A84R5FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/4W 1% 1206 SMD
9C12063A84R5FKHFT
RES 84.5 OHM 1/4W 1% 1206 SMD 9C12063A84R5FKHFT
RES 84.5ohm 1/4W 1% 1206 SMD

RES 84.5ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-84.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-84.5FTR-ND
Chip Resistor - Surface Mount 311-84.5FTR-ND
84.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

84.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A84R5FKHFT 311-84.5FTR-ND
Product Name RES 84.5 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details