Yageo USA Chip Resistor - Surface Mount 9C12063A7154FKHFT

Description
7.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
7.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-7.15MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.15MFTR-ND
Chip Resistor - Surface Mount 311-7.15MFTR-ND
7.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

7.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
RES 7.15M OHM 1/4W 1% 1206 SMD - 9C12063A7154FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1/4W 1% 1206 SMD
9C12063A7154FKHFT
RES 7.15M OHM 1/4W 1% 1206 SMD 9C12063A7154FKHFT
RES 7.15Mohm 1/4W 1% 1206 SMD

RES 7.15Mohm 1/4W 1% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-7.15MFTR-ND 9C12063A7154FKHFT
Product Name Chip Resistor - Surface Mount RES 7.15M OHM 1/4W 1% 1206 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details