Yageo USA RES 7.15K OHM 1/4W 1% 1206 SMD 9C12063A7151FKHFT

Description
RES 7.15Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 7.15Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/4W 1% 1206 SMD - 9C12063A7151FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/4W 1% 1206 SMD
9C12063A7151FKHFT
RES 7.15K OHM 1/4W 1% 1206 SMD 9C12063A7151FKHFT
RES 7.15Kohm 1/4W 1% 1206 SMD

RES 7.15Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-7.15KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.15KFTR-ND
Chip Resistor - Surface Mount 311-7.15KFTR-ND
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A7151FKHFT 311-7.15KFTR-ND
Product Name RES 7.15K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details