Yageo USA RES 61.9 OHM 1/4W 1% 1206 SMD 9C12063A61R9FKHFT

Description
RES 61.9ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 61.9ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/4W 1% 1206 SMD - 9C12063A61R9FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/4W 1% 1206 SMD
9C12063A61R9FKHFT
RES 61.9 OHM 1/4W 1% 1206 SMD 9C12063A61R9FKHFT
RES 61.9ohm 1/4W 1% 1206 SMD

RES 61.9ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-61.9FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-61.9FTR-ND
Chip Resistor - Surface Mount 311-61.9FTR-ND
61.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

61.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A61R9FKHFT 311-61.9FTR-ND
Product Name RES 61.9 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details