Yageo USA Chip Resistor - Surface Mount 9C12063A5600FKHFT

Description
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-560FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-560FTR-ND
Chip Resistor - Surface Mount 311-560FTR-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
RES 560 OHM 1/4W 1% 1206 SMD - 9C12063A5600FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 1% 1206 SMD
9C12063A5600FKHFT
RES 560 OHM 1/4W 1% 1206 SMD 9C12063A5600FKHFT
RES 560ohm 1/4W 1% 1206 SMD

RES 560ohm 1/4W 1% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-560FTR-ND 9C12063A5600FKHFT
Product Name Chip Resistor - Surface Mount RES 560 OHM 1/4W 1% 1206 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details