Yageo USA RES 5.36M OHM 1/4W 1% 1206 SMD 9C12063A5364FKHFT

Description
RES 5.36Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 5.36Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36M OHM 1/4W 1% 1206 SMD - 9C12063A5364FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36M OHM 1/4W 1% 1206 SMD
9C12063A5364FKHFT
RES 5.36M OHM 1/4W 1% 1206 SMD 9C12063A5364FKHFT
RES 5.36Mohm 1/4W 1% 1206 SMD

RES 5.36Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-5.36MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.36MFTR-ND
Chip Resistor - Surface Mount 311-5.36MFTR-ND
5.36 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

5.36 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A5364FKHFT 311-5.36MFTR-ND
Product Name RES 5.36M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 5.36E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details