Yageo USA RES 42.2 OHM 1/4W 1% 1206 SMD 9C12063A42R2FKHFT

Description
RES 42.2ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 42.2ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/4W 1% 1206 SMD - 9C12063A42R2FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/4W 1% 1206 SMD
9C12063A42R2FKHFT
RES 42.2 OHM 1/4W 1% 1206 SMD 9C12063A42R2FKHFT
RES 42.2ohm 1/4W 1% 1206 SMD

RES 42.2ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-42.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-42.2FTR-ND
Chip Resistor - Surface Mount 311-42.2FTR-ND
42.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

42.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A42R2FKHFT 311-42.2FTR-ND
Product Name RES 42.2 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details