Yageo USA RES 402 OHM 1/4W 1% 1206 SMD 9C12063A4020FKHFT

Description
RES 402ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 402ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/4W 1% 1206 SMD - 9C12063A4020FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/4W 1% 1206 SMD
9C12063A4020FKHFT
RES 402 OHM 1/4W 1% 1206 SMD 9C12063A4020FKHFT
RES 402ohm 1/4W 1% 1206 SMD

RES 402ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-402FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-402FTR-ND
Chip Resistor - Surface Mount 311-402FTR-ND
402 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

402 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A4020FKHFT 311-402FTR-ND
Product Name RES 402 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details