Yageo USA RES 39.0K OHM 1/4W 1% 1206 SMD 9C12063A3902FKHFT

Description
RES 39.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 39.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/4W 1% 1206 SMD - 9C12063A3902FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/4W 1% 1206 SMD
9C12063A3902FKHFT
RES 39.0K OHM 1/4W 1% 1206 SMD 9C12063A3902FKHFT
RES 39.0Kohm 1/4W 1% 1206 SMD

RES 39.0Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-39.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-39.0KFTR-ND
Chip Resistor - Surface Mount 311-39.0KFTR-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A3902FKHFT 311-39.0KFTR-ND
Product Name RES 39.0K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 39000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details