Yageo USA RES 3.74M OHM 1/4W 1% 1206 SMD 9C12063A3744FKHFT

Description
RES 3.74Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.74Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74M OHM 1/4W 1% 1206 SMD - 9C12063A3744FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74M OHM 1/4W 1% 1206 SMD
9C12063A3744FKHFT
RES 3.74M OHM 1/4W 1% 1206 SMD 9C12063A3744FKHFT
RES 3.74Mohm 1/4W 1% 1206 SMD

RES 3.74Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-3.74MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.74MFTR-ND
Chip Resistor - Surface Mount 311-3.74MFTR-ND
3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A3744FKHFT 311-3.74MFTR-ND
Product Name RES 3.74M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details