Yageo USA RES 365 OHM 1/4W 1% 1206 SMD 9C12063A3650FKHFT

Description
RES 365ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 365ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/4W 1% 1206 SMD - 9C12063A3650FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/4W 1% 1206 SMD
9C12063A3650FKHFT
RES 365 OHM 1/4W 1% 1206 SMD 9C12063A3650FKHFT
RES 365ohm 1/4W 1% 1206 SMD

RES 365ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-365FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-365FTR-ND
Chip Resistor - Surface Mount 311-365FTR-ND
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A3650FKHFT 311-365FTR-ND
Product Name RES 365 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details