Yageo USA RES 2.94 OHM 1/4W 1% 1206 SMD 9C12063A2R94FGHFT

Description
RES 2.94ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.94ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 1/4W 1% 1206 SMD - 9C12063A2R94FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1/4W 1% 1206 SMD
9C12063A2R94FGHFT
RES 2.94 OHM 1/4W 1% 1206 SMD 9C12063A2R94FGHFT
RES 2.94ohm 1/4W 1% 1206 SMD

RES 2.94ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.94FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.94FTR-ND
Chip Resistor - Surface Mount 311-2.94FTR-ND
2.94 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.94 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A2R94FGHFT 311-2.94FTR-ND
Product Name RES 2.94 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details