Yageo USA RES 26.1 OHM 1/4W 1% 1206 SMD 9C12063A26R1FKHFT

Description
RES 26.1ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 26.1ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/4W 1% 1206 SMD - 9C12063A26R1FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/4W 1% 1206 SMD
9C12063A26R1FKHFT
RES 26.1 OHM 1/4W 1% 1206 SMD 9C12063A26R1FKHFT
RES 26.1ohm 1/4W 1% 1206 SMD

RES 26.1ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-26.1FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-26.1FTR-ND
Chip Resistor - Surface Mount 311-26.1FTR-ND
26.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

26.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A26R1FKHFT 311-26.1FTR-ND
Product Name RES 26.1 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data