Yageo USA RES 25.5 OHM 1/4W 1% 1206 SMD 9C12063A25R5FKHFT

Description
RES 25.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 25.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/4W 1% 1206 SMD - 9C12063A25R5FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/4W 1% 1206 SMD
9C12063A25R5FKHFT
RES 25.5 OHM 1/4W 1% 1206 SMD 9C12063A25R5FKHFT
RES 25.5ohm 1/4W 1% 1206 SMD

RES 25.5ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-25.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-25.5FTR-ND
Chip Resistor - Surface Mount 311-25.5FTR-ND
25.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

25.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A25R5FKHFT 311-25.5FTR-ND
Product Name RES 25.5 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers