Yageo USA RES 2.37M OHM 1/4W 1% 1206 SMD 9C12063A2374FKHFT

Description
RES 2.37Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.37Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/4W 1% 1206 SMD - 9C12063A2374FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/4W 1% 1206 SMD
9C12063A2374FKHFT
RES 2.37M OHM 1/4W 1% 1206 SMD 9C12063A2374FKHFT
RES 2.37Mohm 1/4W 1% 1206 SMD

RES 2.37Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.37MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.37MFTR-ND
Chip Resistor - Surface Mount 311-2.37MFTR-ND
2.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A2374FKHFT 311-2.37MFTR-ND
Product Name RES 2.37M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details