Yageo USA RES 226 OHM 1/4W 1% 1206 SMD 9C12063A2260FKHFT

Description
RES 226ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 226ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/4W 1% 1206 SMD - 9C12063A2260FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/4W 1% 1206 SMD
9C12063A2260FKHFT
RES 226 OHM 1/4W 1% 1206 SMD 9C12063A2260FKHFT
RES 226ohm 1/4W 1% 1206 SMD

RES 226ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-226FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-226FTR-ND
Chip Resistor - Surface Mount 311-226FTR-ND
226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A2260FKHFT 311-226FTR-ND
Product Name RES 226 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details