Yageo USA RES 2.05M OHM 1/4W 1% 1206 SMD 9C12063A2054FKHFT

Description
RES 2.05Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.05Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05M OHM 1/4W 1% 1206 SMD - 9C12063A2054FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/4W 1% 1206 SMD
9C12063A2054FKHFT
RES 2.05M OHM 1/4W 1% 1206 SMD 9C12063A2054FKHFT
RES 2.05Mohm 1/4W 1% 1206 SMD

RES 2.05Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.05MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.05MFTR-ND
Chip Resistor - Surface Mount 311-2.05MFTR-ND
2.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A2054FKHFT 311-2.05MFTR-ND
Product Name RES 2.05M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details