Yageo USA Chip Resistor - Surface Mount 9C12063A2004JLHFT

Description
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2.0METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0METR-ND
Chip Resistor - Surface Mount 311-2.0METR-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
RES 2.0M OHM 1/4W 5% 1206 SMD - 9C12063A2004JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 1/4W 5% 1206 SMD
9C12063A2004JLHFT
RES 2.0M OHM 1/4W 5% 1206 SMD 9C12063A2004JLHFT
RES 2.0Mohm 1/4W 5% 1206 SMD

RES 2.0Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 9C12063A2004JLHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C12063A2004JLHFT
Chip Resistor - Surface Mount 9C12063A2004JLHFT
RES SMD 2M OHM 5% 1/4W 1206

RES SMD 2M OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 311-2.0METR-ND 9C12063A2004JLHFT 9C12063A2004JLHFT
Product Name Chip Resistor - Surface Mount RES 2.0M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers