Yageo USA RES 20.0K OHM 1/4W 1% 1206 SMD 9C12063A2002FKHFT

Description
RES 20.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 20.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/4W 1% 1206 SMD - 9C12063A2002FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/4W 1% 1206 SMD
9C12063A2002FKHFT
RES 20.0K OHM 1/4W 1% 1206 SMD 9C12063A2002FKHFT
RES 20.0Kohm 1/4W 1% 1206 SMD

RES 20.0Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-20.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20.0KFTR-ND
Chip Resistor - Surface Mount 311-20.0KFTR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A2002FKHFT 311-20.0KFTR-ND
Product Name RES 20.0K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers