Yageo USA RES 2.0K OHM 1/4W 5% 1206 SMD 9C12063A2001JLHFT

Description
RES 2.0Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 2.0Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 1/4W 5% 1206 SMD - 9C12063A2001JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/4W 5% 1206 SMD
9C12063A2001JLHFT
RES 2.0K OHM 1/4W 5% 1206 SMD 9C12063A2001JLHFT
RES 2.0Kohm 1/4W 5% 1206 SMD

RES 2.0Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.0KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0KETR-ND
Chip Resistor - Surface Mount 311-2.0KETR-ND
2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C12063A2001JLHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C12063A2001JLHFT
Chip Resistor - Surface Mount 9C12063A2001JLHFT
RES SMD 2K OHM 5% 1/4W 1206

RES SMD 2K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C12063A2001JLHFT 311-2.0KETR-ND 9C12063A2001JLHFT
Product Name RES 2.0K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details