Yageo USA Chip Resistor - Surface Mount 9C12063A1800JLHFT

Description
180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-180ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-180ETR-ND
Chip Resistor - Surface Mount 311-180ETR-ND
180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
RES 180 OHM 1/4W 5% 1206 SMD - 9C12063A1800JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 5% 1206 SMD
9C12063A1800JLHFT
RES 180 OHM 1/4W 5% 1206 SMD 9C12063A1800JLHFT
RES 180ohm 1/4W 5% 1206 SMD

RES 180ohm 1/4W 5% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-180ETR-ND 9C12063A1800JLHFT
Product Name Chip Resistor - Surface Mount RES 180 OHM 1/4W 5% 1206 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers