Yageo USA RES 1.78M OHM 1/4W 1% 1206 SMD 9C12063A1784FKHFT

Description
RES 1.78Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.78Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/4W 1% 1206 SMD - 9C12063A1784FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/4W 1% 1206 SMD
9C12063A1784FKHFT
RES 1.78M OHM 1/4W 1% 1206 SMD 9C12063A1784FKHFT
RES 1.78Mohm 1/4W 1% 1206 SMD

RES 1.78Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.78MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.78MFTR-ND
Chip Resistor - Surface Mount 311-1.78MFTR-ND
1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A1784FKHFT 311-1.78MFTR-ND
Product Name RES 1.78M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details