Yageo USA RES 1.69M OHM 1/4W 1% 1206 SMD 9C12063A1694FKHFT

Description
RES 1.69Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.69Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/4W 1% 1206 SMD - 9C12063A1694FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/4W 1% 1206 SMD
9C12063A1694FKHFT
RES 1.69M OHM 1/4W 1% 1206 SMD 9C12063A1694FKHFT
RES 1.69Mohm 1/4W 1% 1206 SMD

RES 1.69Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.69MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.69MFTR-ND
Chip Resistor - Surface Mount 311-1.69MFTR-ND
1.69 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.69 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A1694FKHFT 311-1.69MFTR-ND
Product Name RES 1.69M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.69E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details