Yageo USA RES 1.30M OHM 1/4W 1% 1206 SMD 9C12063A1304FKHFT

Description
RES 1.30Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.30Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30M OHM 1/4W 1% 1206 SMD - 9C12063A1304FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30M OHM 1/4W 1% 1206 SMD
9C12063A1304FKHFT
RES 1.30M OHM 1/4W 1% 1206 SMD 9C12063A1304FKHFT
RES 1.30Mohm 1/4W 1% 1206 SMD

RES 1.30Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.30MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.30MFTR-ND
Chip Resistor - Surface Mount 311-1.30MFTR-ND
1.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A1304FKHFT 311-1.30MFTR-ND
Product Name RES 1.30M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers