Yageo USA RES 1.24K OHM 1/4W 1% 1206 SMD 9C12063A1241FKHFT

Description
RES 1.24Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.24Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/4W 1% 1206 SMD - 9C12063A1241FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/4W 1% 1206 SMD
9C12063A1241FKHFT
RES 1.24K OHM 1/4W 1% 1206 SMD 9C12063A1241FKHFT
RES 1.24Kohm 1/4W 1% 1206 SMD

RES 1.24Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.24KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.24KFTR-ND
Chip Resistor - Surface Mount 311-1.24KFTR-ND
1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A1241FKHFT 311-1.24KFTR-ND
Product Name RES 1.24K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details