Yageo USA RES 1.15K OHM 1/4W 1% 1206 SMD 9C12063A1151FKHFT

Description
RES 1.15Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.15Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/4W 1% 1206 SMD - 9C12063A1151FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/4W 1% 1206 SMD
9C12063A1151FKHFT
RES 1.15K OHM 1/4W 1% 1206 SMD 9C12063A1151FKHFT
RES 1.15Kohm 1/4W 1% 1206 SMD

RES 1.15Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.15KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.15KFTR-ND
Chip Resistor - Surface Mount 311-1.15KFTR-ND
1.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C12063A1151FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C12063A1151FKHFT
Chip Resistor - Surface Mount 9C12063A1151FKHFT
RES SMD 1.15K OHM 1% 1/4W 1206

RES SMD 1.15K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C12063A1151FKHFT 311-1.15KFTR-ND 9C12063A1151FKHFT
Product Name RES 1.15K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details