Yageo USA RES 105 OHM 1/4W 1% 1206 SMD 9C12063A1050FKHFT

Description
RES 105ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 105ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/4W 1% 1206 SMD - 9C12063A1050FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/4W 1% 1206 SMD
9C12063A1050FKHFT
RES 105 OHM 1/4W 1% 1206 SMD 9C12063A1050FKHFT
RES 105ohm 1/4W 1% 1206 SMD

RES 105ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-105FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-105FTR-ND
Chip Resistor - Surface Mount 311-105FTR-ND
105 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

105 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A1050FKHFT 311-105FTR-ND
Product Name RES 105 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details