Yageo USA RES 1.02K OHM 1/4W 1% 1206 SMD 9C12063A1021FKHFT

Description
RES 1.02Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.02Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/4W 1% 1206 SMD - 9C12063A1021FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/4W 1% 1206 SMD
9C12063A1021FKHFT
RES 1.02K OHM 1/4W 1% 1206 SMD 9C12063A1021FKHFT
RES 1.02Kohm 1/4W 1% 1206 SMD

RES 1.02Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.02KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.02KFTR-ND
Chip Resistor - Surface Mount 311-1.02KFTR-ND
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C12063A1021FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C12063A1021FKHFT
Chip Resistor - Surface Mount 9C12063A1021FKHFT
RES SMD 1.02K OHM 1% 1/4W 1206

RES SMD 1.02K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C12063A1021FKHFT 311-1.02KFTR-ND 9C12063A1021FKHFT
Product Name RES 1.02K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1020 ohms 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details