Yageo USA RES 10K OHM 1/4W 5% 1206 SMD 9C12063A1002JLHFT

Description
RES 10Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 5% 1206 SMD - 9C12063A1002JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 5% 1206 SMD
9C12063A1002JLHFT
RES 10K OHM 1/4W 5% 1206 SMD 9C12063A1002JLHFT
RES 10Kohm 1/4W 5% 1206 SMD

RES 10Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-10KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10KETR-ND
Chip Resistor - Surface Mount 311-10KETR-ND
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C12063A1002JLHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C12063A1002JLHFT
Chip Resistor - Surface Mount 9C12063A1002JLHFT
RES SMD 10K OHM 5% 1/4W 1206

RES SMD 10K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C12063A1002JLHFT 311-10KETR-ND 9C12063A1002JLHFT
Product Name RES 10K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details