Yageo USA RES 931K OHM 1/8W 1% 0805 SMD 9C08052A9313FKHFT

Description
RES 931Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 931Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/8W 1% 0805 SMD - 9C08052A9313FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W 1% 0805 SMD
9C08052A9313FKHFT
RES 931K OHM 1/8W 1% 0805 SMD 9C08052A9313FKHFT
RES 931Kohm 1/8W 1% 0805 SMD

RES 931Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-931KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-931KCTR-ND
Chip Resistor - Surface Mount 311-931KCTR-ND
931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C08052A9313FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A9313FKHFT
Chip Resistor - Surface Mount 9C08052A9313FKHFT
RES SMD 931K OHM 1% 1/8W 0805

RES SMD 931K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C08052A9313FKHFT 311-931KCTR-ND 9C08052A9313FKHFT
Product Name RES 931K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 931000 ohms 931000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details