Yageo USA RES 9.1M OHM 1/8W 5% 0805 SMD 9C08052A9104JLHFT

Description
RES 9.1Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 9.1Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1/8W 5% 0805 SMD - 9C08052A9104JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/8W 5% 0805 SMD
9C08052A9104JLHFT
RES 9.1M OHM 1/8W 5% 0805 SMD 9C08052A9104JLHFT
RES 9.1Mohm 1/8W 5% 0805 SMD

RES 9.1Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-9.1MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.1MATR-ND
Chip Resistor - Surface Mount 311-9.1MATR-ND
9.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

9.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A9104JLHFT 311-9.1MATR-ND
Product Name RES 9.1M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details