Yageo USA RES 9.1K OHM 1/8W 5% 0805 SMD 9C08052A9101JLHFT

Description
RES 9.1Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 9.1Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/8W 5% 0805 SMD - 9C08052A9101JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/8W 5% 0805 SMD
9C08052A9101JLHFT
RES 9.1K OHM 1/8W 5% 0805 SMD 9C08052A9101JLHFT
RES 9.1Kohm 1/8W 5% 0805 SMD

RES 9.1Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-9.1KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.1KATR-ND
Chip Resistor - Surface Mount 311-9.1KATR-ND
9.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

9.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A9101JLHFT 311-9.1KATR-ND
Product Name RES 9.1K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details