Yageo USA Chip Resistor - Surface Mount 9C08052A84R5FKHFT

Description
84.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
84.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-84.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-84.5CTR-ND
Chip Resistor - Surface Mount 311-84.5CTR-ND
84.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

84.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 84.5 OHM 1/8W 1% 0805 SMD - 9C08052A84R5FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/8W 1% 0805 SMD
9C08052A84R5FKHFT
RES 84.5 OHM 1/8W 1% 0805 SMD 9C08052A84R5FKHFT
RES 84.5ohm 1/8W 1% 0805 SMD

RES 84.5ohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-84.5CTR-ND 9C08052A84R5FKHFT
Product Name Chip Resistor - Surface Mount RES 84.5 OHM 1/8W 1% 0805 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details