Yageo USA RES 82.0 OHM 1/8W 1% 0805 SMD 9C08052A82R0FKHFT

Description
RES 82.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 82.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 1/8W 1% 0805 SMD - 9C08052A82R0FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/8W 1% 0805 SMD
9C08052A82R0FKHFT
RES 82.0 OHM 1/8W 1% 0805 SMD 9C08052A82R0FKHFT
RES 82.0ohm 1/8W 1% 0805 SMD

RES 82.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-82.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82.0CTR-ND
Chip Resistor - Surface Mount 311-82.0CTR-ND
82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A82R0FKHFT 311-82.0CTR-ND
Product Name RES 82.0 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details