RES 8.25Mohm 1/8W 1% 0805 SMD
8.25 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9C08052A8254FKHFT | 311-8.25MCTR-ND |
| Product Name | RES 8.25M OHM 1/8W 1% 0805 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Resistance Range | 8.25E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |