Yageo USA Chip Resistor - Surface Mount 9C08052A8250FKHFT

Description
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-825CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-825CTR-ND
Chip Resistor - Surface Mount 311-825CTR-ND
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 825 OHM 1/8W 1% 0805 SMD - 9C08052A8250FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/8W 1% 0805 SMD
9C08052A8250FKHFT
RES 825 OHM 1/8W 1% 0805 SMD 9C08052A8250FKHFT
RES 825ohm 1/8W 1% 0805 SMD

RES 825ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 9C08052A8250FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A8250FKHFT
Chip Resistor - Surface Mount 9C08052A8250FKHFT
RES SMD 825 OHM 1% 1/8W 0805

RES SMD 825 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 311-825CTR-ND 9C08052A8250FKHFT 9C08052A8250FKHFT
Product Name Chip Resistor - Surface Mount RES 825 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details