Yageo USA RES 806 OHM 1/8W 1% 0805 SMD 9C08052A8060FKHFT

Description
RES 806ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 806ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/8W 1% 0805 SMD - 9C08052A8060FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/8W 1% 0805 SMD
9C08052A8060FKHFT
RES 806 OHM 1/8W 1% 0805 SMD 9C08052A8060FKHFT
RES 806ohm 1/8W 1% 0805 SMD

RES 806ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-806CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-806CTR-ND
Chip Resistor - Surface Mount 311-806CTR-ND
806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A8060FKHFT 311-806CTR-ND
Product Name RES 806 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers