Yageo USA RES 7.32 OHM 1/8W 1% 0805 SMD 9C08052A7R32FGHFT

Description
RES 7.32ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.32ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1/8W 1% 0805 SMD - 9C08052A7R32FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/8W 1% 0805 SMD
9C08052A7R32FGHFT
RES 7.32 OHM 1/8W 1% 0805 SMD 9C08052A7R32FGHFT
RES 7.32ohm 1/8W 1% 0805 SMD

RES 7.32ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-7.32CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.32CTR-ND
Chip Resistor - Surface Mount 311-7.32CTR-ND
7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C08052A7R32FGHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A7R32FGHFT
Chip Resistor - Surface Mount 9C08052A7R32FGHFT
RES SMD 7.32 OHM 1% 1/8W 0805

RES SMD 7.32 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C08052A7R32FGHFT 311-7.32CTR-ND 9C08052A7R32FGHFT
Product Name RES 7.32 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details