Yageo USA RES 7.50M OHM 1/8W 1% 0805 SMD 9C08052A7504FKHFT

Description
RES 7.50Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.50Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50M OHM 1/8W 1% 0805 SMD - 9C08052A7504FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50M OHM 1/8W 1% 0805 SMD
9C08052A7504FKHFT
RES 7.50M OHM 1/8W 1% 0805 SMD 9C08052A7504FKHFT
RES 7.50Mohm 1/8W 1% 0805 SMD

RES 7.50Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-7.50MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.50MCTR-ND
Chip Resistor - Surface Mount 311-7.50MCTR-ND
7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C08052A7504FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A7504FKHFT
Chip Resistor - Surface Mount 9C08052A7504FKHFT
RES SMD 7.5M OHM 1% 1/8W 0805

RES SMD 7.5M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C08052A7504FKHFT 311-7.50MCTR-ND 9C08052A7504FKHFT
Product Name RES 7.50M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.50E6 ohms 7.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details