Yageo USA RES 750 OHM 1/8W 5% 0805 SMD 9C08052A7500JLHFT

Description
RES 750ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 750ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W 5% 0805 SMD - 9C08052A7500JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W 5% 0805 SMD
9C08052A7500JLHFT
RES 750 OHM 1/8W 5% 0805 SMD 9C08052A7500JLHFT
RES 750ohm 1/8W 5% 0805 SMD

RES 750ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-750ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-750ATR-ND
Chip Resistor - Surface Mount 311-750ATR-ND
750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A7500JLHFT 311-750ATR-ND
Product Name RES 750 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details