Yageo USA RES 732 OHM 1/8W 1% 0805 SMD 9C08052A7320FKHFT

Description
RES 732ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 732ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/8W 1% 0805 SMD - 9C08052A7320FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W 1% 0805 SMD
9C08052A7320FKHFT
RES 732 OHM 1/8W 1% 0805 SMD 9C08052A7320FKHFT
RES 732ohm 1/8W 1% 0805 SMD

RES 732ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-732CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-732CTR-ND
Chip Resistor - Surface Mount 311-732CTR-ND
732 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

732 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A7320FKHFT 311-732CTR-ND
Product Name RES 732 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers