Yageo USA RES 6.65M OHM 1/8W 1% 0805 SMD 9C08052A6654FKHFT

Description
RES 6.65Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 6.65Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1/8W 1% 0805 SMD - 9C08052A6654FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1/8W 1% 0805 SMD
9C08052A6654FKHFT
RES 6.65M OHM 1/8W 1% 0805 SMD 9C08052A6654FKHFT
RES 6.65Mohm 1/8W 1% 0805 SMD

RES 6.65Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-6.65MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.65MCTR-ND
Chip Resistor - Surface Mount 311-6.65MCTR-ND
6.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

6.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A6654FKHFT 311-6.65MCTR-ND
Product Name RES 6.65M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details