Yageo USA RES 649 OHM 1/8W 1% 0805 SMD 9C08052A6490FKHFT

Description
RES 649ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 649ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/8W 1% 0805 SMD - 9C08052A6490FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/8W 1% 0805 SMD
9C08052A6490FKHFT
RES 649 OHM 1/8W 1% 0805 SMD 9C08052A6490FKHFT
RES 649ohm 1/8W 1% 0805 SMD

RES 649ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-649CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-649CTR-ND
Chip Resistor - Surface Mount 311-649CTR-ND
649 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

649 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C08052A6490FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A6490FKHFT
Chip Resistor - Surface Mount 9C08052A6490FKHFT
RES SMD 649 OHM 1% 1/8W 0805

RES SMD 649 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C08052A6490FKHFT 311-649CTR-ND 9C08052A6490FKHFT
Product Name RES 649 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details