Yageo USA RES 619 OHM 1/8W 1% 0805 SMD 9C08052A6190FKHFT

Description
RES 619ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 619ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/8W 1% 0805 SMD - 9C08052A6190FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W 1% 0805 SMD
9C08052A6190FKHFT
RES 619 OHM 1/8W 1% 0805 SMD 9C08052A6190FKHFT
RES 619ohm 1/8W 1% 0805 SMD

RES 619ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-619CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-619CTR-ND
Chip Resistor - Surface Mount 311-619CTR-ND
619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A6190FKHFT 311-619CTR-ND
Product Name RES 619 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details