Yageo USA RES 5.90M OHM 1/8W 1% 0805 SMD 9C08052A5904FKHFT

Description
RES 5.90Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.90Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90M OHM 1/8W 1% 0805 SMD - 9C08052A5904FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90M OHM 1/8W 1% 0805 SMD
9C08052A5904FKHFT
RES 5.90M OHM 1/8W 1% 0805 SMD 9C08052A5904FKHFT
RES 5.90Mohm 1/8W 1% 0805 SMD

RES 5.90Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-5.90MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.90MCTR-ND
Chip Resistor - Surface Mount 311-5.90MCTR-ND
5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A5904FKHFT 311-5.90MCTR-ND
Product Name RES 5.90M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details