Yageo USA RES 5.6M OHM 1/8W 5% 0805 SMD 9C08052A5604JLHFT

Description
RES 5.6Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 5.6Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1/8W 5% 0805 SMD - 9C08052A5604JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/8W 5% 0805 SMD
9C08052A5604JLHFT
RES 5.6M OHM 1/8W 5% 0805 SMD 9C08052A5604JLHFT
RES 5.6Mohm 1/8W 5% 0805 SMD

RES 5.6Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-5.6MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.6MATR-ND
Chip Resistor - Surface Mount 311-5.6MATR-ND
5.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A5604JLHFT 311-5.6MATR-ND
Product Name RES 5.6M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details